Fluke Electrical, Specialty Fuses - 203414 203414

Description
Manufacturer: Fluke Electronics Win Source Part Number: 774378-203414 Packaging: Bulk Package: Cartridge, Non-Standard Current Rating: 440mA Fuse Type: Cartridge Voltage Rating - AC: 1000V (1kV) Response Time: Fast Applications: Multi-Meters Mounting: Holder Categories: Circuit Protection Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fluke Electronics Win Source Part Number: 774378-203414 Packaging: Bulk Package: Cartridge, Non-Standard Current Rating: 440mA Fuse Type: Cartridge Voltage Rating - AC: 1000V (1kV) Response Time: Fast Applications: Multi-Meters Mounting: Holder Categories: Circuit Protection Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 203414 - 774378-203414 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 203414
774378-203414
Electrical, Specialty Fuses - 203414 774378-203414
Manufacturer: Fluke Electronics Win Source Part Number: 774378-203414 Packaging: Bulk Package: Cartridge, Non-Standard Current Rating: 440mA Fuse Type: Cartridge Voltage Rating - AC: 1000V (1kV) Response Time: Fast Applications: Multi-Meters Mounting: Holder Categories: Circuit Protection Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fluke Electronics
Win Source Part Number: 774378-203414
Packaging: Bulk
Package: Cartridge, Non-Standard
Current Rating: 440mA
Fuse Type: Cartridge
Voltage Rating - AC: 1000V (1kV)
Response Time: Fast
Applications: Multi-Meters
Mounting: Holder
Categories: Circuit Protection
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Electrical, Specialty Fuses - 614-1077-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
614-1077-ND
Electrical, Specialty Fuses 614-1077-ND
440mA 1kV AC DC Fuse Cartridge Holder

440mA 1kV AC DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
203414
Circuit Protection - Electrical, Specialty Fuses 203414
FUSE CARTRIDGE 440MA 1KVAC 5PK

FUSE CARTRIDGE 440MA 1KVAC 5PK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 774378-203414 614-1077-ND 203414
Product Name Electrical, Specialty Fuses - 203414 Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details