Keithley Instruments, Inc. Audio Analyzing Digital Multimeter; No. Of Digits Keithley 2016-P

Description
AUDIO ANALYZING DIGITAL MULTIMETER; No. of Digits:6.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:-; Current Measure DC Max:3A; Plug Type:- RoHS Compliant: NA
Datasheet
Description
AUDIO ANALYZING DIGITAL MULTIMETER; No. of Digits:6.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:-; Current Measure DC Max:3A; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Analyzing Digital Multimeter; No. Of Digits Keithley - 59T7548 - Newark, An Avnet Company
Chicago, IL, United States
Audio Analyzing Digital Multimeter; No. Of Digits Keithley
59T7548
Audio Analyzing Digital Multimeter; No. Of Digits Keithley 59T7548
AUDIO ANALYZING DIGITAL MULTIMETER; No. of Digits:6.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:-; Current Measure DC Max:3A; Plug Type:- RoHS Compliant: NA

AUDIO ANALYZING DIGITAL MULTIMETER; No. of Digits:6.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:-; Current Measure DC Max:3A; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 59T7548
Product Name Audio Analyzing Digital Multimeter; No. Of Digits Keithley
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1469131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details