Amprobe Test Tools RF Generator 2001

Description
The 2001 is a 1.4 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1-1400 MHz Modulation: AM, FM Sweep modes: - Linear Harmonics (noise): 30 dBc Output Impedance: 50 Ohm For TV & CATV applications +/-0.5 Flatness External CW Minimum Frequency: -1 MHz Maximum Frequency: -1000 MHz Minimum Output Power: -10 dBm Maximum Output Power: -60 dBm The WaveTek 2001 Sweep/Signal Generator offers programming, versatility and an exceptionally wide frequency range of 1 to 1400 MHz in three bands. The 2001 can be used in three modes of operation; Start-Stop, Delta F or CW. Swept from end to end or up or down at any rate from 50 sweeps/S or 1 sweep every 100 seconds. Manual, triggered or recurring sweeps and the sweep frequency, width and output attenuation may be controlled by external voltages. RF output amplitude from +10 to -80 dBm in 10 dB steps and a 20 dB variable. Marker type is a birdy by-pass with provisions for six plug-in marker modules plus an external marker input (optional).
Description
The 2001 is a 1.4 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1-1400 MHz Modulation: AM, FM Sweep modes: - Linear Harmonics (noise): 30 dBc Output Impedance: 50 Ohm For TV & CATV applications +/-0.5 Flatness External CW Minimum Frequency: -1 MHz Maximum Frequency: -1000 MHz Minimum Output Power: -10 dBm Maximum Output Power: -60 dBm The WaveTek 2001 Sweep/Signal Generator offers programming, versatility and an exceptionally wide frequency range of 1 to 1400 MHz in three bands. The 2001 can be used in three modes of operation; Start-Stop, Delta F or CW. Swept from end to end or up or down at any rate from 50 sweeps/S or 1 sweep every 100 seconds. Manual, triggered or recurring sweeps and the sweep frequency, width and output attenuation may be controlled by external voltages. RF output amplitude from +10 to -80 dBm in 10 dB steps and a 20 dB variable. Marker type is a birdy by-pass with provisions for six plug-in marker modules plus an external marker input (optional).

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2001 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2001
RF Generator 2001
The 2001 is a 1.4 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1-1400 MHz Modulation: AM, FM Sweep modes: - Linear Harmonics (noise): 30 dBc Output Impedance: 50 Ohm For TV & CATV applications +/-0.5 Flatness External CW Minimum Frequency: -1 MHz Maximum Frequency: -1000 MHz Minimum Output Power: -10 dBm Maximum Output Power: -60 dBm The WaveTek 2001 Sweep/Signal Generator offers programming, versatility and an exceptionally wide frequency range of 1 to 1400 MHz in three bands. The 2001 can be used in three modes of operation; Start-Stop, Delta F or CW. Swept from end to end or up or down at any rate from 50 sweeps/S or 1 sweep every 100 seconds. Manual, triggered or recurring sweeps and the sweep frequency, width and output attenuation may be controlled by external voltages. RF output amplitude from +10 to -80 dBm in 10 dB steps and a 20 dB variable. Marker type is a birdy by-pass with provisions for six plug-in marker modules plus an external marker input (optional).

The 2001 is a 1.4 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1-1400 MHz
  • Modulation: AM, FM
  • Sweep modes: - Linear
  • Harmonics (noise): 30 dBc
  • Output Impedance: 50 Ohm
  • For TV & CATV applications
  • +/-0.5 Flatness
  • External CW
  • Minimum Frequency: -1 MHz
  • Maximum Frequency: -1000 MHz
  • Minimum Output Power: -10 dBm
  • Maximum Output Power: -60 dBm

The WaveTek 2001 Sweep/Signal Generator offers programming, versatility and an exceptionally wide frequency range of 1 to 1400 MHz in three bands. The 2001 can be used in three modes of operation; Start-Stop, Delta F or CW. Swept from end to end or up or down at any rate from 50 sweeps/S or 1 sweep every 100 seconds. Manual, triggered or recurring sweeps and the sweep frequency, width and output attenuation may be controlled by external voltages. RF output amplitude from +10 to -80 dBm in 10 dB steps and a 20 dB variable. Marker type is a birdy by-pass with provisions for six plug-in marker modules plus an external marker input (optional).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2001
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1882697 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details