Amprobe Test Tools RF Generator 2000

Description
The 2000 is a 1.4 GHz RF Generator from WavTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 1 mHz-1.4 GHz Dial calibration of 10 MHz/div Sweep width of 200 kHz to 500 MHz DeltaF and CW modes Maximum output amplitude of +10 dBm The WaveTek 2000 Sweep/Signal Generator covers the frequency range of 1 to 1400 MHz (3 overlapping bands).
Description
The 2000 is a 1.4 GHz RF Generator from WavTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 1 mHz-1.4 GHz Dial calibration of 10 MHz/div Sweep width of 200 kHz to 500 MHz DeltaF and CW modes Maximum output amplitude of +10 dBm The WaveTek 2000 Sweep/Signal Generator covers the frequency range of 1 to 1400 MHz (3 overlapping bands).

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2000 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2000
RF Generator 2000
The 2000 is a 1.4 GHz RF Generator from WavTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 1 mHz-1.4 GHz Dial calibration of 10 MHz/div Sweep width of 200 kHz to 500 MHz DeltaF and CW modes Maximum output amplitude of +10 dBm The WaveTek 2000 Sweep/Signal Generator covers the frequency range of 1 to 1400 MHz (3 overlapping bands).

The 2000 is a 1.4 GHz RF Generator from WavTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 1 mHz-1.4 GHz
  • Dial calibration of 10 MHz/div
  • Sweep width of 200 kHz to 500 MHz
  • DeltaF and CW modes
  • Maximum output amplitude of +10 dBm

The WaveTek 2000 Sweep/Signal Generator covers the frequency range of 1 to 1400 MHz (3 overlapping bands).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2000
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details