Portescap Motors - AC, DC 3013162001

Description
Brushless (BLDC) DC Motor Standard 63000 RPM
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 63000 RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3013162001-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3013162001-ND
Motors - AC, DC 403-3013162001-ND
Brushless (BLDC) DC Motor Standard 63000 RPM

Brushless (BLDC) DC Motor Standard 63000 RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 403-3013162001-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B3265NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A E .01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A540K-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details