ElectroCraft DC Brushed Servo PMDC Motor DirectPower™ Plus DPP720

Description
High-Torque. Long life. Our ElectroCraft DirectPower™ Plus 720 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor offers smooth and highly accurate performance across the operating speed range. It includes dynamically balanced armatures, sealed construction for reliability in most environments, sealed ball bearings, and replaceable brushes. Size: 4.00-inch or 105mm Peak Torque: to 2880 oz-in or 2034 Ncm
Request a Quote Datasheet
Description
High-Torque. Long life. Our ElectroCraft DirectPower™ Plus 720 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor offers smooth and highly accurate performance across the operating speed range. It includes dynamically balanced armatures, sealed construction for reliability in most environments, sealed ball bearings, and replaceable brushes. Size: 4.00-inch or 105mm Peak Torque: to 2880 oz-in or 2034 Ncm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP720 - ElectroCraft
Dover, NH, United States
DC Brushed Servo PMDC Motor
DirectPower™ Plus DPP720
DC Brushed Servo PMDC Motor DirectPower™ Plus DPP720
High-Torque. Long life. Our ElectroCraft DirectPower™ Plus 720 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor offers smooth and highly accurate performance across the operating speed range. It includes dynamically balanced armatures, sealed construction for reliability in most environments, sealed ball bearings, and replaceable brushes. Size: 4.00-inch or 105mm Peak Torque: to 2880 oz-in or 2034 Ncm

High-Torque. Long life.
Our ElectroCraft DirectPower™ Plus 720 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor offers smooth and highly accurate performance across the operating speed range. It includes dynamically balanced armatures, sealed construction for reliability in most environments, sealed ball bearings, and replaceable brushes.

Size: 4.00-inch or 105mm
Peak Torque: to 2880 oz-in or 2034 Ncm

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category DC Motors
Product Number DirectPower™ Plus DPP720
Product Name DC Brushed Servo PMDC Motor
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 120.0 VDC
Torque Constant 87.8 in-oz/amp (620 mN-m/amp)
Continuous Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Planetary Gearmotor - Hansen Series 121-9 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
DC Brush Motor - Hansen Series 116-1 1.6
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
Torque Constant 0.0042 to 4.05 in-oz/amp (0.0300 to 28.6 mN-m/amp)
View Details
DC Right Angle Gearmotor - MobilePower™ MP24 - ElectroCraft
Specs
Commutation Brushless
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details