Veeder-Root Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root 166746-006

Description
VISICOUNTER MECHANICAL COUNTER; No. of Digits / Alpha:6; Digit Height:8.8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
Datasheet
Description
VISICOUNTER MECHANICAL COUNTER; No. of Digits / Alpha:6; Digit Height:8.8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root - 81F2978 - Newark, An Avnet Company
Chicago, IL, United States
Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root
81F2978
Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root 81F2978
VISICOUNTER MECHANICAL COUNTER; No. of Digits / Alpha:6; Digit Height:8.8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA

VISICOUNTER MECHANICAL COUNTER; No. of Digits / Alpha:6; Digit Height:8.8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 81F2978
Product Name Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root
Digit Height 0.3465 inches (8.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter and Ratemeter, PS2 CR - PS2CRB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Counters - 8619857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Number of Digits 6
Digit Height 0.1732 inches (4.4 mm)
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details