Amprobe Test Tools Generator 157A

Description
The 157A is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 0.1 Hz to 1 MHz range, sine, square and triangle waveforms 0.01% accuracy 10 V p-p
Description
The 157A is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 0.1 Hz to 1 MHz range, sine, square and triangle waveforms 0.01% accuracy 10 V p-p

Suppliers

Company
Product
Description
Supplier Links
Generator 157A
The 157A is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 0.1 Hz to 1 MHz range, sine, square and triangle waveforms 0.01% accuracy 10 V p-p

The 157A is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 0.1 Hz to 1 MHz range, sine, square and triangle waveforms
  • 0.01% accuracy
  • 10 V p-p
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 157A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers