Gems Sensors & Controls Float Switches 140620

Description
Level Switch, Nylon, 1/2" NPT, 7 bar
Request a Quote Datasheet
Description
Level Switch, Nylon, 1/2" NPT, 7 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1228393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1228393
Float Switches 1228393
Level Switch, Nylon, 1/2" NPT, 7 bar

Level Switch, Nylon, 1/2" NPT, 7 bar

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8696 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8696
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8696
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Nylon (Polyamide); Output Current:-; Product Range:LS-7 Series RoHS Compliant: No

LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Nylon (Polyamide); Output Current:-; Product Range:LS-7 Series RoHS Compliant: No

Supplier's Site Datasheet
GEMS Float Switches - 140620 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
140620
GEMS Float Switches 140620
LS-7 Series Level Switch

LS-7 Series Level Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Level Sensors Level Sensors Level Sensors
Product Number 1228393 92C8696 140620
Product Name Float Switches Liquid Level Sensor; Operating Pressure Max Gems Sensors GEMS Float Switches
Maximum Operating Pressure 98.63 psi (69.41 m H2O) 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20015512-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 2700039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details