Gems Sensors & Controls Float Switches 131100

Description
Level Switch, Polypropylene, 1/2", 7 bar
Request a Quote Datasheet
Description
Level Switch, Polypropylene, 1/2", 7 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1228392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1228392
Float Switches 1228392
Level Switch, Polypropylene, 1/2", 7 bar

Level Switch, Polypropylene, 1/2", 7 bar

Supplier's Site
GEMS Float Switches - 131100 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
131100
GEMS Float Switches 131100
Level Switch, LS-7 Series

Level Switch, LS-7 Series

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8695 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8695
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8695
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:PP (Polypropylene), Glass Filled; Output Current:-; Product Range:LS-7 Series; Body Material:Polypropyle ne; Connection Size:1/2"; Float Material:Polypropyle ne RoHS Compliant: No

LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:PP (Polypropylene), Glass Filled; Output Current:-; Product Range:LS-7 Series; Body Material:Polypropylene; Connection Size:1/2"; Float Material:Polypropylene RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 1228392 131100 92C8695
Product Name Float Switches GEMS Float Switches Liquid Level Sensor; Operating Pressure Max Gems Sensors
Maximum Operating Pressure 98.63 psi (69.41 m H2O) 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300135 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Float Switches - 1919514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp 275 F (135 C)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details