Tektronix, Inc. Digital Oscilloscope 11401

Description
The 11401 is a digital oscilloscope from Tektronix. Additional Features: Bandwidth: 500 MHz 8 Channels Waveform processing Automatic pulse parameters Multiple 10K point waveform records The Tektronix 11401 supports 3 vertical amplifier plug-ins. The 11401 combines wide bandwidth with 10 ps horizontal resolution and 10 bit vertical resolution.
Description
The 11401 is a digital oscilloscope from Tektronix. Additional Features: Bandwidth: 500 MHz 8 Channels Waveform processing Automatic pulse parameters Multiple 10K point waveform records The Tektronix 11401 supports 3 vertical amplifier plug-ins. The 11401 combines wide bandwidth with 10 ps horizontal resolution and 10 bit vertical resolution.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 11401 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
11401
Digital Oscilloscope 11401
The 11401 is a digital oscilloscope from Tektronix. Additional Features: Bandwidth: 500 MHz 8 Channels Waveform processing Automatic pulse parameters Multiple 10K point waveform records The Tektronix 11401 supports 3 vertical amplifier plug-ins. The 11401 combines wide bandwidth with 10 ps horizontal resolution and 10 bit vertical resolution.

The 11401 is a digital oscilloscope from Tektronix.

Additional Features:

  • Bandwidth: 500 MHz
  • 8 Channels
  • Waveform processing
  • Automatic pulse parameters
  • Multiple 10K point waveform records

The Tektronix 11401 supports 3 vertical amplifier plug-ins. The 11401 combines wide bandwidth with 10 ps horizontal resolution and 10 bit vertical resolution.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 11401
Product Name Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

UPO2074HD 12-Bit 70MHz 4Ch High Definition Oscilloscope - UPO2074HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details