Superior Electric Transformer,Variable,pri:120VAC 50/60Hz;Sec:0-120VAC;2.25 A;0.27kVA,panel mount 10C

Description
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
Datasheet
Description
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer,Variable,pri:120VAC 50/60Hz;Sec:0-120VAC;2.25 A;0.27kVA,panel mount - 70120676 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer,Variable,pri:120VAC 50/60Hz;Sec:0-120VAC;2.25 A;0.27kVA,panel mount
70120676
Transformer,Variable,pri:120VAC 50/60Hz;Sec:0-120VAC;2.25 A;0.27kVA,panel mount 70120676
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

Supplier's Site
Variable Transformer, 120V, 2.25A; Transformer Type Superior Electric - 32M1435 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer, 120V, 2.25A; Transformer Type Superior Electric
32M1435
Variable Transformer, 120V, 2.25A; Transformer Type Superior Electric 32M1435
VARIABLE TRANSFORMER, 120V, 2.25A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

VARIABLE TRANSFORMER, 120V, 2.25A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70120676 32M1435
Product Name Transformer,Variable,pri:120VAC 50/60Hz;Sec:0-120VAC;2.25 A;0.27kVA,panel mount Variable Transformer, 120V, 2.25A; Transformer Type Superior Electric
Other Transformer Types / Applications Isolation; Medical Transformer Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Power Transformers - 237-1543-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details