OTT Hydromet Kipp & Zonen SMP11 Pyranometer 0374910

Description
The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue amplified outputs. Based on the proven CMP 11 technology, the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments for recalibration is easy. PC Software for data logging, display of data and Modbus® address setting is standard provided. SMP11 measures incoming global solar radiation with a 180 ° field of view. It is ideal for solar radiation measurements in both Meteorological and Solar Energy applications that require the Modbus protocol or amplified outputs. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.
Description
The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue amplified outputs. Based on the proven CMP 11 technology, the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments for recalibration is easy. PC Software for data logging, display of data and Modbus® address setting is standard provided. SMP11 measures incoming global solar radiation with a 180 ° field of view. It is ideal for solar radiation measurements in both Meteorological and Solar Energy applications that require the Modbus protocol or amplified outputs. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SMP11 Pyranometer - 0374910 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SMP11 Pyranometer
0374910
Kipp & Zonen SMP11 Pyranometer 0374910
The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue amplified outputs. Based on the proven CMP 11 technology, the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments for recalibration is easy. PC Software for data logging, display of data and Modbus® address setting is standard provided. SMP11 measures incoming global solar radiation with a 180 ° field of view. It is ideal for solar radiation measurements in both Meteorological and Solar Energy applications that require the Modbus protocol or amplified outputs. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue amplified outputs. Based on the proven CMP 11 technology, the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments for recalibration is easy. PC Software for data logging, display of data and Modbus® address setting is standard provided. SMP11 measures incoming global solar radiation with a 180 ° field of view. It is ideal for solar radiation measurements in both Meteorological and Solar Energy applications that require the Modbus protocol or amplified outputs.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration.


Minimized maintenance

Best MTBF with 5 years warranty.


Smart interface

Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0374910
Product Name Kipp & Zonen SMP11 Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
Pyranometer Solar Radiation Sensor - A70-IL1 - Comptus, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details