OTT Hydromet Kipp & Zonen CUV5 UV Radiometer 0364910

Description
The CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance. The CUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our SUVA,B or E are quired. The CUV5 has an analogue output and fast response. The CUV5 is extremely robust and comes with 5 years warranty. Benefits UV spectrum Broadband UV-A and B, 280 - 400 nm is measured.
Description
The CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance. The CUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our SUVA,B or E are quired. The CUV5 has an analogue output and fast response. The CUV5 is extremely robust and comes with 5 years warranty. Benefits UV spectrum Broadband UV-A and B, 280 - 400 nm is measured.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CUV5 UV Radiometer - 0364910 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CUV5 UV Radiometer
0364910
Kipp & Zonen CUV5 UV Radiometer 0364910
The CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance. The CUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our SUVA,B or E are quired. The CUV5 has an analogue output and fast response. The CUV5 is extremely robust and comes with 5 years warranty. Benefits UV spectrum Broadband UV-A and B, 280 - 400 nm is measured.

The CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators.
The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance.
The CUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our SUVA,B or E are quired.
The CUV5 has an analogue output and fast response. The CUV5 is extremely robust and comes with 5 years warranty.

Benefits

UV spectrum

Broadband UV-A and B, 280 - 400 nm is measured.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0364910
Product Name Kipp & Zonen CUV5 UV Radiometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
200WX WeatherStation® Instrument - 200WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Apogee Infrared Radiometer - SI-111 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation; Measures Temperature
Output Options Outputs an analog voltage signal
View Details