OTT Hydromet Kipp & Zonen CMP3 Pyranometer 0338920

Description
The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3 pyranometer is designed for continuous indoor and outdoor use. The CMP3 pyranometer (ISO 9060:2018 Spectrally Flat Class C) is intended for shortwave global solar radiation measurements in the spectral range from 300 to 2800 nm. The CMP3 pyranometer features a snap-on white sun shield, integrated leveling and a weatherproof connector which is supplied pre-wired with 10 m of signal cable for simple installation. An optional mounting rod and longer cable lengths are available. Two CMP 3s can easily be mounted back-to-back to make a low-cost albedometer. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class C, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.
Description
The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3 pyranometer is designed for continuous indoor and outdoor use. The CMP3 pyranometer (ISO 9060:2018 Spectrally Flat Class C) is intended for shortwave global solar radiation measurements in the spectral range from 300 to 2800 nm. The CMP3 pyranometer features a snap-on white sun shield, integrated leveling and a weatherproof connector which is supplied pre-wired with 10 m of signal cable for simple installation. An optional mounting rod and longer cable lengths are available. Two CMP 3s can easily be mounted back-to-back to make a low-cost albedometer. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class C, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CMP3 Pyranometer - 0338920 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CMP3 Pyranometer
0338920
Kipp & Zonen CMP3 Pyranometer 0338920
The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3 pyranometer is designed for continuous indoor and outdoor use. The CMP3 pyranometer (ISO 9060:2018 Spectrally Flat Class C) is intended for shortwave global solar radiation measurements in the spectral range from 300 to 2800 nm. The CMP3 pyranometer features a snap-on white sun shield, integrated leveling and a weatherproof connector which is supplied pre-wired with 10 m of signal cable for simple installation. An optional mounting rod and longer cable lengths are available. Two CMP 3s can easily be mounted back-to-back to make a low-cost albedometer. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class C, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3 pyranometer is designed for continuous indoor and outdoor use. The CMP3 pyranometer (ISO 9060:2018 Spectrally Flat Class C) is intended for shortwave global solar radiation measurements in the spectral range from 300 to 2800 nm. The CMP3 pyranometer features a snap-on white sun shield, integrated leveling and a weatherproof connector which is supplied pre-wired with 10 m of signal cable for simple installation. An optional mounting rod and longer cable lengths are available. Two CMP 3s can easily be mounted back-to-back to make a low-cost albedometer. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class C, with ISO / IEC 17025 calibration.


Minimized maintenance

No desiccant change for 10 years, best MTBF with 5 years warranty.


CMP series with the world's largest installed base

Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0338920
Product Name Kipp & Zonen CMP3 Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details
Precipitation Sensor - QMR101 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
View Details