The DXN-13-1024 is an industrial 4PDT plug-in relay with a 24VDC coil, AgNi90/10 + 0.2μm Au contacts, and a green LED indicator. It features a universal AC/DC coil design, a built-in back EMF diode, a locking test lever, and welded internal connections. The relay operates with a power consumption of 0.9W, has a maximum switching rating of 277VAC/30VDC, and supports a 5A resistive load at 240VAC or 28VDC. Dimensions are 27 × 21 × 36.7 mm excluding terminals, with an operating temperature range of -40 to 70°C. The coil must operate at 18.0VDC and release at a minimum of 2.4VDC, with a maximum allowable voltage of 26.4VDC. The part complies with RoHS standards.
DURAKOOL DXN DYPOWER RELAY ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 06AH2439 |
| Product Name | Durakool Dxn Dypower Relay Rohs Compliant Durakool |
| Features | Latching |