American Electronic Components, Inc. Relay, Spdt, 250Vac, 24Vdc, 16A; Contact Configuration Durakool DM85-2011-35-1012

Description
RELAY, SPDT, 250VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:DM85 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:DM85 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 24Vdc, 16A; Contact Configuration Durakool - 78M6768 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 24Vdc, 16A; Contact Configuration Durakool
78M6768
Relay, Spdt, 250Vac, 24Vdc, 16A; Contact Configuration Durakool 78M6768
RELAY, SPDT, 250VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:DM85 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:DM85 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 78M6768
Product Name Relay, Spdt, 250Vac, 24Vdc, 16A; Contact Configuration Durakool
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617749-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -94 to 257 F (-70 to 125 C)
DC Coil Voltage 28 volts
View Details
3 suppliers
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7238 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 1232075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details
Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components - 89C5476 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details