American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool 5002

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:-; Contact Current Max:1A; Contact Resistance Max:0.08ohm RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:-; Contact Current Max:1A; Contact Resistance Max:0.08ohm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 82H9632 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
82H9632
Tilt Switch; Supply Voltage Dc Min Durakool 82H9632
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:-; Contact Current Max:1A; Contact Resistance Max:0.08ohm RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:-; Contact Current Max:1A; Contact Resistance Max:0.08ohm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 82H9632
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSA01 - NKK Switches
Specs
Trigger Tilt Switch
View Details
3 suppliers
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CM1490 - Comus International
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range 45 degrees
Switching Current 0.4000 amps
View Details
Tilt Switch/Tilt Sensor Switch Indicator-Relay Output - HCA141A - Shenzhen Rion Technology Co., Ltd
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Number of Axes 2
View Details