American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool 4770

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:145°; Output Current:500mA; Product Range:-; Contact Current Max:500mA; Contact Resistance Max:20ohm; Must Break Angle:130° RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:145°; Output Current:500mA; Product Range:-; Contact Current Max:500mA; Contact Resistance Max:20ohm; Must Break Angle:130° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 88F4572 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
88F4572
Tilt Switch; Supply Voltage Dc Min Durakool 88F4572
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:145°; Output Current:500mA; Product Range:-; Contact Current Max:500mA; Contact Resistance Max:20ohm; Must Break Angle:130° RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:145°; Output Current:500mA; Product Range:-; Contact Current Max:500mA; Contact Resistance Max:20ohm; Must Break Angle:130° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 88F4572
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1P - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details
MEMS Programmable Tilt Switch - SQ-PTS Series - SignalQuest, Inc.
Specs
Trigger Tilt Switch
Form Factor Element / Chip
Type MEMS
View Details
Tilt Warning System - SlopeAlert™ - Rieker, Inc.
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range -55 to 90 degrees
Number of Axes 2
View Details