Dalton Hydraulic Cylinders Welded Hydraulic Cylinder DBH-3510-WT

Description
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
Description
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK

Suppliers

Company
Product
Description
Supplier Links
Welded Hydraulic Cylinder - DBH-3510-WT - Dalton Hydraulic Cylinders
Blaine, TN, USA
Welded Hydraulic Cylinder
DBH-3510-WT
Welded Hydraulic Cylinder DBH-3510-WT
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK

DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features:

  • Double-Acting
  • Superior Quality Chrome Plated & Polished Rod
  • Honed & Finished Steel Tube
  • Top NPT Ports Standard
  • Top Quality Seals
  • 4 Year Warranty
  • Standard Color is BLACK
Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number DBH-3510-WT
Product Name Welded Hydraulic Cylinder
Stroke 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 20 - 5211100112030 - Certex UK
Specs
Rated Load/Force 44092 lbs (19997 kg)
Operating Pressure 10443 psi (7349 m H2O)
Body Material Steel
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Easymotion Hydraulic Linear Actuators - E-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
High Pressure Hydraulic Cylinders - 808135 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 66000 lbs (29932 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details