Jergens, Inc. Threaded Heavy Duty Cylinders 60464

Description
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.
Request a Quote Datasheet
Description
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Cleveland, OH, United States
Threaded Heavy Duty Cylinders
60464
Threaded Heavy Duty Cylinders 60464
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.

Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life.
Features, Benefits, & Product Specifications:

  • Compact design
  • Easy installation
  • Side & rear ports
  • Tapped piston
  • For mounting, see Related Products below

Note(s):

  • Cylinders are not suitable for air operation.
  • Cylinders are supplied with a plug installed in the side port.
  • To use side port, remove plug and install Part No. 61060 to plug end port.
Supplier's Site Datasheet
Hydraulic Cylinder - 36335152 - Radwell International
Willingboro, NJ, United States
Hydraulic Cylinder
36335152
Hydraulic Cylinder 36335152
CYLINDER, 1-5/16IN BORE, 1 IN STROKE, THREADED, 1 5/16-16, SINGLE-ACTING. FREE 2 YEAR RADWELL WARRANTY

CYLINDER, 1-5/16IN BORE, 1 IN STROKE, THREADED, 1 5/16-16, SINGLE-ACTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Jergens, Inc. Radwell International
Product Category Rodless Cylinders Hydraulic Cylinders
Product Number 60464 36335152
Product Name Threaded Heavy Duty Cylinders Hydraulic Cylinder
Stroke 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Cylinders - 60301 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 1320 lbs (599 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Block Heavy Duty Double Acting Cylinders - 60382 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8850 lbs (4014 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Large Swing Cylinders - 60681 - Jergens, Inc.
Specs
Stroke 1.5 inch (38.1 mm)
Operating Pressure ? to 3000 psi (? to 2111 m H2O)
View Details