Hertz Kompressoren Mobile Rotary Screw Air Compressors HPA 340

Description
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 500 allows with its 85 l tank up to 9 hours and 18 hours respectively.
Description
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 500 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Suppliers

Company
Product
Description
Supplier Links
Mobile Rotary Screw Air Compressors - HPA 340 - Hertz Kompressoren
Istanbul, Turkey
Mobile Rotary Screw Air Compressors
HPA 340
Mobile Rotary Screw Air Compressors HPA 340
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 500 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 500 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Supplier's Site

Technical Specifications

  Hertz Kompressoren
Product Category Air Compressors
Product Number HPA 340
Product Name Mobile Rotary Screw Air Compressors
Compressor Technology Rotary Screw
Lubrication Style Lubricated
Mass Flow Capacity 120 to 3602 SCFM (204 to 6123 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details