Rogers Machinery Company, Inc. Rogers - K/KV Series Rotary Screw Air Compressor rogers-k-kv-series

Description
Energy Efficiency The 5:6 rotor profile, lubricant injection and discharge porting is designed for optimal performance, with high volumetric efficiency. Also, the lowest unloaded power consumption in the industry. Fully unloading to within 15-18% of full load power. Slow Speed Rotors Direct driven, non-geared design. The male rotor runs at motor speed maximizing efficiency and longevity while reducing noise levels. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor control monitors, regulates, protects and communicates. Machine status, service and repair conditions are communicated through lights and text display. Our standard controller features MODBUS for remote control and monitoring , as well as, Ethernet TCP/IP for internet communication. Optional PLC controls available with a high resolution touch screen panel. Unique Design Features High-efficiency rotor design maximizes air flow while requiring minimal energy input Rugged triplex bearings Heavy duty inlet valve Fabricated steel base CSA listed control panel Remote monitoring available
Request a Quote Datasheet
Description
Energy Efficiency The 5:6 rotor profile, lubricant injection and discharge porting is designed for optimal performance, with high volumetric efficiency. Also, the lowest unloaded power consumption in the industry. Fully unloading to within 15-18% of full load power. Slow Speed Rotors Direct driven, non-geared design. The male rotor runs at motor speed maximizing efficiency and longevity while reducing noise levels. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor control monitors, regulates, protects and communicates. Machine status, service and repair conditions are communicated through lights and text display. Our standard controller features MODBUS for remote control and monitoring , as well as, Ethernet TCP/IP for internet communication. Optional PLC controls available with a high resolution touch screen panel. Unique Design Features High-efficiency rotor design maximizes air flow while requiring minimal energy input Rugged triplex bearings Heavy duty inlet valve Fabricated steel base CSA listed control panel Remote monitoring available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rogers - K/KV Series Rotary Screw Air Compressor - rogers-k-kv-series - Rogers Machinery Company, Inc.
Portland, OR, United States
Rogers - K/KV Series Rotary Screw Air Compressor
rogers-k-kv-series
Rogers - K/KV Series Rotary Screw Air Compressor rogers-k-kv-series
Energy Efficiency The 5:6 rotor profile, lubricant injection and discharge porting is designed for optimal performance, with high volumetric efficiency. Also, the lowest unloaded power consumption in the industry. Fully unloading to within 15-18% of full load power. Slow Speed Rotors Direct driven, non-geared design. The male rotor runs at motor speed maximizing efficiency and longevity while reducing noise levels. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor control monitors, regulates, protects and communicates. Machine status, service and repair conditions are communicated through lights and text display. Our standard controller features MODBUS for remote control and monitoring , as well as, Ethernet TCP/IP for internet communication. Optional PLC controls available with a high resolution touch screen panel. Unique Design Features High-efficiency rotor design maximizes air flow while requiring minimal energy input Rugged triplex bearings Heavy duty inlet valve Fabricated steel base CSA listed control panel Remote monitoring available

Energy Efficiency The 5:6 rotor profile, lubricant injection and discharge porting is designed for optimal performance, with high volumetric efficiency. Also, the lowest unloaded power consumption in the industry. Fully unloading to within 15-18% of full load power.
Slow Speed Rotors Direct driven, non-geared design. The male rotor runs at motor speed maximizing efficiency and longevity while reducing noise levels.
Compressor Controls

Optimum performance with efficient pressure and flow control. The microprocessor control monitors, regulates, protects and communicates. Machine status, service and repair conditions are communicated through lights and text display. Our standard controller features MODBUS for remote control and monitoring , as well as, Ethernet TCP/IP for internet communication. Optional PLC controls available with a high resolution touch screen panel.


Unique Design Features

  • High-efficiency rotor design maximizes air flow while requiring minimal energy input
  • Rugged triplex bearings
  • Heavy duty inlet valve
  • Fabricated steel base
  • CSA listed control panel
  • Remote monitoring available
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Air Compressors
Product Number rogers-k-kv-series
Product Name Rogers - K/KV Series Rotary Screw Air Compressor
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll_powerex-enclosed-scr - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
FS-Curtis - CA Series Air Compressor - fs-curtis-ca-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 18.5 to 68.4 SCFM (31.44 to 116 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 15 HP
View Details