Daisy Data Displays, Inc. All Weather Zone 2 PC 4820 Series

Description
All-Weather Rugged PC with 15 inch LCD Display. Class I, II & III, Division 2, Group A-D, F & G, and Zone 2 NI, EExnA IIC T4, EXII36, compliant with ATEX94/9/EC. NEMA 4X, UV tolerant painted, cast aluminum enclosure engineered to withstand higher shock and vibrations. Provides heating and cooling for rugged environement with extreme temperatures by using a heater, heat exchanger, DC fans and aluminum fins. NEMA 4X rugged cast aluminum enclosure with special UV tolerant paint finish designed with your harshest environments in mind. Class I, Zone 2 NI, EExnA IIC T4, EXII36, complies with ATEX 94/9/EC, to ensure safety in your hazardous areas. Internal DC fans and aluminum fins are for heat transfer and cooling. Active matrix, transflective 15.0" display with antiglare shatterproof viewing window provide you with the ultimate versatility in all lighting conditions. Engineered to withstand high shock and vibration to survive your rig floor, ship or truck mounted applications. 14 Key legendable membrane keypad allows you the flexibility of customizing the unit to fit your software application. Low power Pentium M 1.8 GHz processor fully configured with flash IDE Drive, extensive list of I/O ports. This computer is designed to meet your demanding applications while operating at extreme ambient temperatures.
Description
All-Weather Rugged PC with 15 inch LCD Display. Class I, II & III, Division 2, Group A-D, F & G, and Zone 2 NI, EExnA IIC T4, EXII36, compliant with ATEX94/9/EC. NEMA 4X, UV tolerant painted, cast aluminum enclosure engineered to withstand higher shock and vibrations. Provides heating and cooling for rugged environement with extreme temperatures by using a heater, heat exchanger, DC fans and aluminum fins. NEMA 4X rugged cast aluminum enclosure with special UV tolerant paint finish designed with your harshest environments in mind. Class I, Zone 2 NI, EExnA IIC T4, EXII36, complies with ATEX 94/9/EC, to ensure safety in your hazardous areas. Internal DC fans and aluminum fins are for heat transfer and cooling. Active matrix, transflective 15.0" display with antiglare shatterproof viewing window provide you with the ultimate versatility in all lighting conditions. Engineered to withstand high shock and vibration to survive your rig floor, ship or truck mounted applications. 14 Key legendable membrane keypad allows you the flexibility of customizing the unit to fit your software application. Low power Pentium M 1.8 GHz processor fully configured with flash IDE Drive, extensive list of I/O ports. This computer is designed to meet your demanding applications while operating at extreme ambient temperatures.

Suppliers

Company
Product
Description
Supplier Links
All Weather Zone 2 PC - 4820 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
All Weather Zone 2 PC
4820 Series
All Weather Zone 2 PC 4820 Series
All-Weather Rugged PC with 15 inch LCD Display. Class I, II & III, Division 2, Group A-D, F & G, and Zone 2 NI, EExnA IIC T4, EXII36, compliant with ATEX94/9/EC. NEMA 4X, UV tolerant painted, cast aluminum enclosure engineered to withstand higher shock and vibrations. Provides heating and cooling for rugged environement with extreme temperatures by using a heater, heat exchanger, DC fans and aluminum fins. NEMA 4X rugged cast aluminum enclosure with special UV tolerant paint finish designed with your harshest environments in mind. Class I, Zone 2 NI, EExnA IIC T4, EXII36, complies with ATEX 94/9/EC, to ensure safety in your hazardous areas. Internal DC fans and aluminum fins are for heat transfer and cooling. Active matrix, transflective 15.0" display with antiglare shatterproof viewing window provide you with the ultimate versatility in all lighting conditions. Engineered to withstand high shock and vibration to survive your rig floor, ship or truck mounted applications. 14 Key legendable membrane keypad allows you the flexibility of customizing the unit to fit your software application. Low power Pentium M 1.8 GHz processor fully configured with flash IDE Drive, extensive list of I/O ports. This computer is designed to meet your demanding applications while operating at extreme ambient temperatures.

All-Weather Rugged PC with 15 inch LCD Display. Class I, II & III, Division 2, Group A-D, F & G, and Zone 2 NI, EExnA IIC T4, EXII36, compliant with ATEX94/9/EC. NEMA 4X, UV tolerant painted, cast aluminum enclosure engineered to withstand higher shock and vibrations. Provides heating and cooling for rugged environement with extreme temperatures by using a heater, heat exchanger, DC fans and aluminum fins.

  • NEMA 4X rugged cast aluminum enclosure with special UV tolerant paint finish designed with your harshest environments in mind.
  • Class I, Zone 2 NI, EExnA IIC T4, EXII36, complies with ATEX 94/9/EC, to ensure safety in your hazardous areas.
  • Internal DC fans and aluminum fins are for heat transfer and cooling.
  • Active matrix, transflective 15.0" display with antiglare shatterproof viewing window provide you with the ultimate versatility in all lighting conditions.
  • Engineered to withstand high shock and vibration to survive your rig floor, ship or truck mounted applications.
  • 14 Key legendable membrane keypad allows you the flexibility of customizing the unit to fit your software application.
  • Low power Pentium M 1.8 GHz processor fully configured with flash IDE Drive, extensive list of I/O ports. This computer is designed to meet your demanding applications while operating at extreme ambient temperatures.
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4820 Series
Product Name All Weather Zone 2 PC
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-17C2SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details