Daisy Data Displays, Inc. Hazardous Area Flat Panel PC 4520KP Series

Description
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM-Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Impact Resistant Polycarbonate Viewing Window Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included
Description
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM-Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Impact Resistant Polycarbonate Viewing Window Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Flat Panel PC - 4520KP Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area Flat Panel PC
4520KP Series
Hazardous Area Flat Panel PC 4520KP Series
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM-Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Impact Resistant Polycarbonate Viewing Window Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included

Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs.

  • FM-Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G
  • Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements
  • Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0"
  • Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
  • Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up
  • Impact Resistant Polycarbonate Viewing Window
  • Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4520KP Series
Product Name Hazardous Area Flat Panel PC
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details