Daheng New Epoch Technology, Inc. Hollow Retroreflectors GCL-030513

Description
Hollow Retroreflectors are constructed of three front-surface mirrors assembled into an aluminum corner cube. It likes the solid glass prism type retroreflectors, the parallel incident light is reflected back to the source with great accuracy, regardless of the angle of incidence. Reflected images are both inverted and reversed. Since the optical path is in air, this configuration eliminates material absorption and chromatic aberrations present in solid glass prism-type retroreflectors. By adopting the elastic installation method, the stability is guaranteed and the effect of stress is reduced. It is convenient for users to use the GCM-0706 series or GCM-03 series to easily place the Hollow Retroreflectors in the light path, or use the M4 threaded hole on the back plate of the Hollow Retroreflectors for custom connection.
Description
Hollow Retroreflectors are constructed of three front-surface mirrors assembled into an aluminum corner cube. It likes the solid glass prism type retroreflectors, the parallel incident light is reflected back to the source with great accuracy, regardless of the angle of incidence. Reflected images are both inverted and reversed. Since the optical path is in air, this configuration eliminates material absorption and chromatic aberrations present in solid glass prism-type retroreflectors. By adopting the elastic installation method, the stability is guaranteed and the effect of stress is reduced. It is convenient for users to use the GCM-0706 series or GCM-03 series to easily place the Hollow Retroreflectors in the light path, or use the M4 threaded hole on the back plate of the Hollow Retroreflectors for custom connection.

Suppliers

Company
Product
Description
Supplier Links
Hollow Retroreflectors - GCL-030513 - Daheng New Epoch Technology, Inc.
Beijing, China
Hollow Retroreflectors
GCL-030513
Hollow Retroreflectors GCL-030513
Hollow Retroreflectors are constructed of three front-surface mirrors assembled into an aluminum corner cube. It likes the solid glass prism type retroreflectors, the parallel incident light is reflected back to the source with great accuracy, regardless of the angle of incidence. Reflected images are both inverted and reversed. Since the optical path is in air, this configuration eliminates material absorption and chromatic aberrations present in solid glass prism-type retroreflectors. By adopting the elastic installation method, the stability is guaranteed and the effect of stress is reduced. It is convenient for users to use the GCM-0706 series or GCM-03 series to easily place the Hollow Retroreflectors in the light path, or use the M4 threaded hole on the back plate of the Hollow Retroreflectors for custom connection.

Hollow Retroreflectors are constructed of three front-surface mirrors assembled into an aluminum corner cube. It likes the solid glass prism type retroreflectors, the parallel incident light is reflected back to the source with great accuracy, regardless of the angle of incidence. Reflected images are both inverted and reversed. Since the optical path is in air, this configuration eliminates material absorption and chromatic aberrations present in solid glass prism-type retroreflectors. By adopting the elastic installation method, the stability is guaranteed and the effect of stress is reduced. It is convenient for users to use the GCM-0706 series or GCM-03 series to easily place the Hollow Retroreflectors in the light path, or use the M4 threaded hole on the back plate of the Hollow Retroreflectors for custom connection.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Optical Prisms
Product Number GCL-030513
Product Name Hollow Retroreflectors
Prism Type Corner Cube Retroreflector; Hollow Retroreflector
Unlock Full Specs
to access all available technical data

Similar Products

Dove Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Pellin Broca Prism - PBP-235-400-127-600-795-UVFS - CASTECH, Inc.
Specs
Largest Dimension 40 mm (1.57 inch)
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig
View Details