Newport MKS Light Pipe Collet Holder, 75 mm Length LPH-COL-6

Description
The LPH-COL-6 Light Pipe Collet makes contact with the LPH-PIP-6 light pipe only at the edges and completely covers the sharp edges for safety. It has a 75 mm length.
Request a Quote
Description
The LPH-COL-6 Light Pipe Collet makes contact with the LPH-PIP-6 light pipe only at the edges and completely covers the sharp edges for safety. It has a 75 mm length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipe Collet Holder, 75 mm Length - LPH-COL-6 - Newport MKS
Irvine, CA, United States
Light Pipe Collet Holder, 75 mm Length
LPH-COL-6
Light Pipe Collet Holder, 75 mm Length LPH-COL-6
The LPH-COL-6 Light Pipe Collet makes contact with the LPH-PIP-6 light pipe only at the edges and completely covers the sharp edges for safety. It has a 75 mm length.

The LPH-COL-6 Light Pipe Collet makes contact with the LPH-PIP-6 light pipe only at the edges and completely covers the sharp edges for safety. It has a 75 mm length.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number LPH-COL-6
Product Name Light Pipe Collet Holder, 75 mm Length
Unlock Full Specs
to access all available technical data

Similar Products

Brewster Angle Dispersing Prism, Ultrafast, UVFS, 15 mm, 185-2100 nm - 06SB10 - Newport MKS
Specs
Prism Material UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/10
View Details
Light Pipe Homogenizer, 8 x 8 x 100 mm - LPH-PIP-8 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 650-1000 nm - 05BR08AR.16 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Retroreflector, Solid Glass, N-BK7, 12.7 mm Diameter, 9.5 mm Height - BGR-12.7 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/4
View Details