MOCAP LLC EPDM Rubber Pull Plugs MEPP.217

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Pull Plugs - MEPP.217 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Pull Plugs
MEPP.217
EPDM Rubber Pull Plugs MEPP.217
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEPP.217
Product Name EPDM Rubber Pull Plugs
Overall Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP.53/.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP2.118/2.506 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Washer Plugs - MSWP10 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
Material Rubber - Silicone
View Details
Push-in Plugs for SAE and NPT Threads - PIP1750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details