Daemar Inc. ST-SH Series, Tubing ST-SH-0343

Description
Ultrabake™ Tubing - Purpose To cover plain and threaded studs or shafts; it will mask off the studs and can be used to mask off areas of shafts. How the product is used The tubing is applied by being pushed over the stud or shaft. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend the UP or SPP series of plugs. Tubing is provided in coils on a drum. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The tubing is flexible so it can fit a range of different diameters Reusable - The tubing is reusable depending on the application Sizes - The tubing can be cut to length Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Tubing - Purpose To cover plain and threaded studs or shafts; it will mask off the studs and can be used to mask off areas of shafts. How the product is used The tubing is applied by being pushed over the stud or shaft. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend the UP or SPP series of plugs. Tubing is provided in coils on a drum. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The tubing is flexible so it can fit a range of different diameters Reusable - The tubing is reusable depending on the application Sizes - The tubing can be cut to length Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
ST-SH Series, Tubing - ST-SH-0343 - Daemar Inc.
Lawrenceville, GA, USA
ST-SH Series, Tubing
ST-SH-0343
ST-SH Series, Tubing ST-SH-0343
Ultrabake™ Tubing - Purpose To cover plain and threaded studs or shafts; it will mask off the studs and can be used to mask off areas of shafts. How the product is used The tubing is applied by being pushed over the stud or shaft. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend the UP or SPP series of plugs. Tubing is provided in coils on a drum. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The tubing is flexible so it can fit a range of different diameters Reusable - The tubing is reusable depending on the application Sizes - The tubing can be cut to length Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Tubing -

Purpose
To cover plain and threaded studs or shafts; it will mask off the studs and can be used to mask off areas of shafts.

How the product is used
The tubing is applied by being pushed over the stud or shaft. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend the UP or SPP series of plugs. Tubing is provided in coils on a drum.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting

Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Flexible - The tubing is flexible so it can fit a range of different diameters
  • Reusable - The tubing is reusable depending on the application
  • Sizes - The tubing can be cut to length

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Tubing
Product Number ST-SH-0343
Product Name ST-SH Series, Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details