Daemar Inc. SST Wave Springs SST-700

Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)
Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Suppliers

Company
Product
Description
Supplier Links
SST Wave Springs - SST-700 - Daemar Inc.
Lawrenceville, GA, USA
SST Wave Springs
SST-700
SST Wave Springs SST-700
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Single Turn- Inch

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -50 to -162 3 waves

Gap: Sizes -175 & up * Multiple waves (see table)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number SST-700
Product Name SST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 2873960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; A2/304 Stainless Steel
Inside Diameter 0.157 inch (4.000 mm)
View Details
Shoulder Washer - 3241 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
5 suppliers
Self-Sealing Washer - 75801 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Flat Washer - JSW-33 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details