Daemar Inc. SST Wave Springs SST-512

Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)
Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Suppliers

Company
Product
Description
Supplier Links
SST Wave Springs - SST-512 - Daemar Inc.
Lawrenceville, GA, USA
SST Wave Springs
SST-512
SST Wave Springs SST-512
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Single Turn- Inch

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -50 to -162 3 waves

Gap: Sizes -175 & up * Multiple waves (see table)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number SST-512
Product Name SST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Steel Washers - NL - Nord-Lock Group
Specs
Material Steel; EN 1.7182
Finish Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ Standard products in range M6-M24 are available with Delta Seal GZ Black top coat
Outside Diameter 0.118 to 5.118 inch (3.000 to 130.000 mm)
View Details
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Washer - 7089A4/316L260HV300 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details