TE Connectivity Street Lighting Open & Shorting Caps 2361116-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 84.7 MM  [3.33 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, ANSI Operation/Applicatio n Circuit Application : Power Product Type Features Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 84.7 MM  [3.33 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, ANSI Operation/Applicatio n Circuit Application : Power Product Type Features Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Open & Shorting Caps - 2361116-1 - TE Connectivity
Berwyn, PA, United States
Street Lighting Open & Shorting Caps
2361116-1
Street Lighting Open & Shorting Caps 2361116-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 84.7 MM  [3.33 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, ANSI Operation/Applicatio n Circuit Application : Power Product Type Features Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Product Diameter : 84.7 MM  [3.33 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, ANSI

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Lighting Product Type : Shorting Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Caps, Grips, and Closures
Product Number 2361116-1
Product Name Street Lighting Open & Shorting Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 2328118-1 - TE Connectivity
Specs
Shape / Application Round
Overall Length 3.23 inch (82.04 mm)
View Details
Street Lighting Open & Shorting Caps - 2361116-2 - TE Connectivity
Specs
Shape / Application Round
Overall Length 3.33 inch (84.58 mm)
View Details