TE Connectivity Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity 211870-2.

Description
SEALING/DUST CAP, SZ 13, THERMOPLASTIC, BLACK; ACCESSORY TYPE:STRAP SEALING/DUST CAP ASSEMBLY; FOR USE WITH:SHELL SIZE 13 CPC RECEPTACLES; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:-; CONNECTOR SHELL SIZE:13; CONNECTOR TYPE:CIRCULAR ROHS COMPLIANT: YES
Description
SEALING/DUST CAP, SZ 13, THERMOPLASTIC, BLACK; ACCESSORY TYPE:STRAP SEALING/DUST CAP ASSEMBLY; FOR USE WITH:SHELL SIZE 13 CPC RECEPTACLES; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:-; CONNECTOR SHELL SIZE:13; CONNECTOR TYPE:CIRCULAR ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity - 28AC8021 - Newark, An Avnet Company
Chicago, IL, United States
Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity
28AC8021
Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity 28AC8021
SEALING/DUST CAP, SZ 13, THERMOPLASTIC, BLACK; ACCESSORY TYPE:STRAP SEALING/DUST CAP ASSEMBLY; FOR USE WITH:SHELL SIZE 13 CPC RECEPTACLES; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:-; CONNECTOR SHELL SIZE:13; CONNECTOR TYPE:CIRCULAR ROHS COMPLIANT: YES

SEALING/DUST CAP, SZ 13, THERMOPLASTIC, BLACK; ACCESSORY TYPE:STRAP SEALING/DUST CAP ASSEMBLY; FOR USE WITH:SHELL SIZE 13 CPC RECEPTACLES; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:-; CONNECTOR SHELL SIZE:13; CONNECTOR TYPE:CIRCULAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 28AC8021
Product Name Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Threaded Caps for Metric Threads - CMT1815RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5512 inch (14 mm)
Material Polyethylene (PE)
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details