The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing.
Size Range: .500 in - 15.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | RSN-0875 |
| Product Name | Spirolox®, RSN - External Retaining Rings |
| Ring Type | External |
| Ring Style | Spring Steel |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |
| Shaft Diameter | 8.75 inch (222 mm) |