Zhejiang Lisheng Spring Co., Ltd. 2 Turn External Spiral Retain Ring WZM-37

Description
Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die stamping circlip have ears to interfere in assembly, internal diameter will produce burrs and difficult to install. External spiral snap rings are snap rings typically specified for heavy duty or shock loaded applications. They have been designated as the standard choice for engineers in the automotive and heavy equipment industries for many years. Advantages of external spiral snap ring No need to assemble/disassemble the lugs, radial space saving; Edges with rounded corners, no punching burrs; Square edge wire for sharp edge installation; No need for special tools for installation and disassembly; Higher ring shear; Special terminals for specific applications; Heavy duty parts for higher rotation capacity; The unique design of the 2 turn external spiral snap ring provides a strong and flexible 360 degree fixation surface. They give you greater design freedom and faster production by reducing the number of parts required and eliminating redundant machining such as countersinking, threading, drilling and other complex and costly processes. Internal and external series retaining rings use standard industry groove sizes and are interchangeable with many stamped retaining rings. This series should be specified for thrust loads requiring deep groove, heavy section capacity. GJP can custom external spiral snap ring according to customer’s needs, if you want to know more about custom external spiral snap ring, please feel free to contact us. We provide free samples for you to test. We will provide you with the best after-sales service, and we look forward to establishing a long-term cooperative relationship with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment→ Surface → Finishing→ Quality Inspection → Packing Finish Oil dip, passivation, blacking, zinc/nickel/chrome/s ilver/gold plating, powder coated etc
Request a Quote
Description
Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die stamping circlip have ears to interfere in assembly, internal diameter will produce burrs and difficult to install. External spiral snap rings are snap rings typically specified for heavy duty or shock loaded applications. They have been designated as the standard choice for engineers in the automotive and heavy equipment industries for many years. Advantages of external spiral snap ring No need to assemble/disassemble the lugs, radial space saving; Edges with rounded corners, no punching burrs; Square edge wire for sharp edge installation; No need for special tools for installation and disassembly; Higher ring shear; Special terminals for specific applications; Heavy duty parts for higher rotation capacity; The unique design of the 2 turn external spiral snap ring provides a strong and flexible 360 degree fixation surface. They give you greater design freedom and faster production by reducing the number of parts required and eliminating redundant machining such as countersinking, threading, drilling and other complex and costly processes. Internal and external series retaining rings use standard industry groove sizes and are interchangeable with many stamped retaining rings. This series should be specified for thrust loads requiring deep groove, heavy section capacity. GJP can custom external spiral snap ring according to customer’s needs, if you want to know more about custom external spiral snap ring, please feel free to contact us. We provide free samples for you to test. We will provide you with the best after-sales service, and we look forward to establishing a long-term cooperative relationship with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment→ Surface → Finishing→ Quality Inspection → Packing Finish Oil dip, passivation, blacking, zinc/nickel/chrome/s ilver/gold plating, powder coated etc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Turn External Spiral Retain Ring - WZM-37 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
2 Turn External Spiral Retain Ring
WZM-37
2 Turn External Spiral Retain Ring WZM-37
Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die stamping circlip have ears to interfere in assembly, internal diameter will produce burrs and difficult to install. External spiral snap rings are snap rings typically specified for heavy duty or shock loaded applications. They have been designated as the standard choice for engineers in the automotive and heavy equipment industries for many years. Advantages of external spiral snap ring No need to assemble/disassemble the lugs, radial space saving; Edges with rounded corners, no punching burrs; Square edge wire for sharp edge installation; No need for special tools for installation and disassembly; Higher ring shear; Special terminals for specific applications; Heavy duty parts for higher rotation capacity; The unique design of the 2 turn external spiral snap ring provides a strong and flexible 360 degree fixation surface. They give you greater design freedom and faster production by reducing the number of parts required and eliminating redundant machining such as countersinking, threading, drilling and other complex and costly processes. Internal and external series retaining rings use standard industry groove sizes and are interchangeable with many stamped retaining rings. This series should be specified for thrust loads requiring deep groove, heavy section capacity. GJP can custom external spiral snap ring according to customer’s needs, if you want to know more about custom external spiral snap ring, please feel free to contact us. We provide free samples for you to test. We will provide you with the best after-sales service, and we look forward to establishing a long-term cooperative relationship with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment→ Surface → Finishing→ Quality Inspection → Packing Finish Oil dip, passivation, blacking, zinc/nickel/chrome/s ilver/gold plating, powder coated etc

Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft

Description:

Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die stamping circlip have ears to interfere in assembly, internal diameter will produce burrs and difficult to install.

External spiral snap rings are snap rings typically specified for heavy duty or shock loaded applications. They have been designated as the standard choice for engineers in the automotive and heavy equipment industries for many years.

Advantages of external spiral snap ring



  1. No need to assemble/disassemble the lugs, radial space saving;
  2. Edges with rounded corners, no punching burrs;
  3. Square edge wire for sharp edge installation;
  4. No need for special tools for installation and disassembly;
  5. Higher ring shear;
  6. Special terminals for specific applications;
  7. Heavy duty parts for higher rotation capacity;

The unique design of the 2 turn external spiral snap ring provides a strong and flexible 360 degree fixation surface. They give you greater design freedom and faster production by reducing the number of parts required and eliminating redundant machining such as countersinking, threading, drilling and other complex and costly processes. Internal and external series retaining rings use standard industry groove sizes and are interchangeable with many stamped retaining rings. This series should be specified for thrust loads requiring deep groove, heavy section capacity.

GJP can custom external spiral snap ring according to customer’s needs, if you want to know more about custom external spiral snap ring, please feel free to contact us. We provide free samples for you to test. We will provide you with the best after-sales service, and we look forward to establishing a long-term cooperative relationship with you.

Processing Steps

Design →Drawing→ Flat the wire →CNC Machining → Heat treatment→ Surface → Finishing→ Quality Inspection → Packing

Finish

Oil dip, passivation, blacking, zinc/nickel/chrome/silver/gold plating, powder coated etc

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Retaining Rings and Snap Rings
Product Number WZM-37
Product Name 2 Turn External Spiral Retain Ring
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
Shaft Diameter 0.3488 inch (8.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - WKT-150 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - WKT-675 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
2 Turn Internal Spiral Retaining Ring 65Mn Sizes - DNK-38 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
2 Turn Internal Stainless Steel Snap Ring - EK-260 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details