MOCAP LLC
Threaded Plastic Plugs for Flared JIC Fittings
FJP65
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Suppliers
Threaded Plastic Plugs for Flared JIC Fittings
FJP65
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Red)
- Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
FJP65 |
|
Product Name
|
Threaded Plastic Plugs for Flared JIC Fittings |
|
Overall Length
|
0.5906 inch (15 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Pull Tab
Overall Length
0.5000 inch (12.7 mm)
Material
Polyethylene (PE)
View Details
Features
Pull Tab
Overall Length
0.7520 inch (19.1 mm)
Material
Polyethylene (PE)
View Details
Features
Pull Tab
Overall Length
0.5000 inch (12.7 mm)
Material
Polyethylene (PE)
View Details
Features
Knurled
Overall Length
0.2717 inch (6.9 mm)
Material
Polyethylene (PE)
View Details