TE Connectivity Heatshrink, End Cap, 4.8Mm, Pk100; Boot Configuration Raychem Te Connectivity PD 3/16-0

Description
HEATSHRINK, END CAP, 4.8MM, PK100; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1"; Total Length - Metric:25.4mm; I.D. RecoveredRoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, END CAP, 4.8MM, PK100; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1"; Total Length - Metric:25.4mm; I.D. RecoveredRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, End Cap, 4.8Mm, Pk100; Boot Configuration Raychem Te Connectivity - 14J6197 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, End Cap, 4.8Mm, Pk100; Boot Configuration Raychem Te Connectivity
14J6197
Heatshrink, End Cap, 4.8Mm, Pk100; Boot Configuration Raychem Te Connectivity 14J6197
HEATSHRINK, END CAP, 4.8MM, PK100; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1"; Total Length - Metric:25.4mm; I.D. RecoveredRoHS Compliant: Yes

HEATSHRINK, END CAP, 4.8MM, PK100; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1"; Total Length - Metric:25.4mm; I.D. RecoveredRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 14J6197
Product Name Heatshrink, End Cap, 4.8Mm, Pk100; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Flat Vinyl Plastic Caps and Grips - RFVG9070 - MOCAP LLC
Specs
Features Tear-tab
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details
Street Lighting Open & Shorting Caps - Y12345-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details
1 1/2 in. NST Size Brass Cap with Chain|Master File - BCAP-24ST - Kuriyama of America, Inc.
Specs
Features Threaded
Material Brass
View Details
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details