MOCAP LLC Plugs for Oval Tubes with Flat Top OV5015MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Oval Tubes with Flat Top - OV5015MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Oval Tubes with Flat Top
OV5015MA
Plugs for Oval Tubes with Flat Top OV5015MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OV5015MA
Product Name Plugs for Oval Tubes with Flat Top
Overall Length 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP1.29/1.35 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7795 inch (19.8 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Pull Plugs - MSPP.355 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for Metric Threads - GPM1815RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details
Center Pull Plugs with Wide Flanges - CPW.73/.79 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details