Daemar Inc. THX - Pre-Lubricating Bushings - Metric Sizes MB303420-THX

Description
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
Description
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Suppliers

Company
Product
Description
Supplier Links
THX - Pre-Lubricating Bushings - Metric Sizes - MB303420-THX - Daemar Inc.
Lawrenceville, GA, USA
THX - Pre-Lubricating Bushings - Metric Sizes
MB303420-THX
THX - Pre-Lubricating Bushings - Metric Sizes MB303420-THX
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Length = 8 mm to 120 mm
Shaft Diameter = 8mm to 300 mm
The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB303420-THX
Product Name THX - Pre-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.1798 to 1.1811 inch (29.97 to 30.00 mm)
Housing Bore 1.3386 to 1.3396 inch (34.00 to 34.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-13/16-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8125 inch (20.64 mm)
View Details
Plain Bushes - 528256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4724 inch (12.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-875-9 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5620 inch (14.27 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 02 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details