GGB HI-EX® Metal-Polymer Lubricated Lead Free Bearings 07O Hi-EX

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HI-EX® Metal-Polymer Lubricated Lead Free Bearings from GGB are designed for applications in automotive and industrial sectors, including diesel fuel pumps, hydraulic motors, and wind energy equipment. These bearings feature a marginally lubricated composite material that offers good wear resistance under thin film conditions. They are available with standard indents for optimal lubricant retention and distribution, as well as a non-indented overlay for hydrodynamic applications. These bearings can operate at high temperatures up to 250°C (480°F) and are suitable for low viscosity fluids. They also exhibit good chemical resistance and are made from lead-free materials compliant with ELV, RoHS, and WEEE specifications. Custom bearing forms can be made to order, including cylindrical bushes, thrust washers, and special shapes. The bearings have a maximum sliding speed of 2.5 m/s when grease lubricated and 10.0 m/s when oil lubricated, with a maximum pU factor of 80,000 psi¬?fpm for grease and 286,000 psi¬?fpm for oil. The coefficient of friction ranges from 0.03 to 0.12, depending on lubrication type.

Datasheet Summary
Powered by GS/AI

The HI-EX® Metal-Polymer Lubricated Lead Free Bearings from GGB are designed for applications in automotive and industrial sectors, including diesel fuel pumps, hydraulic motors, and wind energy equipment. These bearings feature a marginally lubricated composite material that offers good wear resistance under thin film conditions. They are available with standard indents for optimal lubricant retention and distribution, as well as a non-indented overlay for hydrodynamic applications. These bearings can operate at high temperatures up to 250°C (480°F) and are suitable for low viscosity fluids. They also exhibit good chemical resistance and are made from lead-free materials compliant with ELV, RoHS, and WEEE specifications. Custom bearing forms can be made to order, including cylindrical bushes, thrust washers, and special shapes. The bearings have a maximum sliding speed of 2.5 m/s when grease lubricated and 10.0 m/s when oil lubricated, with a maximum pU factor of 80,000 psi¬?fpm for grease and 286,000 psi¬?fpm for oil. The coefficient of friction ranges from 0.03 to 0.12, depending on lubrication type.

Suppliers

Company
Product
Description
Supplier Links
HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 07O Hi-EX - GGB
Thorofare, NJ, United States
HI-EX® Metal-Polymer Lubricated Lead Free Bearings
07O Hi-EX
HI-EX® Metal-Polymer Lubricated Lead Free Bearings 07O Hi-EX
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Marginally lubricated bearing material with good wear resistance under thin film conditions
  • Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer
  • Available with non-indented overlay for hydrodynamic applications
  • Rated for high temperature use up to 250°C / 480°F
  • Suitable for use with low viscosity fluids
  • Good chemical resistance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 07O Hi-EX
Product Name HI-EX® Metal-Polymer Lubricated Lead Free Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP31™ Metal-Polymer Lead Free Plain Bearings - 04 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 112DU60 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 6.9929 to 6.9954 inch (177.62 to 177.68 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 025DU04 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1547 to 0.1554 inch (3.93 to 3.95 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1220DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details