Length = 8 mm to 120 mm
Shaft Diameter = 8mm to 300 mm
The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MB283220-THX |
| Product Name | THX - Pre-Lubricating Bushings - Metric Sizes |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.1011 to 1.1024 inch (27.97 to 28.00 mm) |
| Housing Bore | 1.2598 to 1.2608 inch (32.00 to 32.03 mm) |