TH Flanged Bushings
Length = 4.00 to 26.00 mm
Shaft Diameter = 5.978 to 44.975 mm
The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MB121412-FTH |
| Product Name | FTH - Self-Lubricating Flanged Bushings - Metric Sizes |
| Bushing Type | Flanged |
| Design Units | Metric |
| Shaft OD | 0.4711 to 0.4718 inch (11.97 to 11.98 mm) |
| Housing Bore | 0.5512 to 0.5519 inch (14.00 to 14.02 mm) |
| Bearing ID | 0.4724 inch (12.00 mm) |