Daemar Inc. FTH - Self-Lubricating Flanged Bushings - Metric Sizes MB081075-FTH

Description
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTH - Self-Lubricating Flanged Bushings - Metric Sizes - MB081075-FTH - Daemar Inc.
Lawrenceville, GA, USA
FTH - Self-Lubricating Flanged Bushings - Metric Sizes
MB081075-FTH
FTH - Self-Lubricating Flanged Bushings - Metric Sizes MB081075-FTH
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

TH Flanged Bushings
Length = 4.00 to 26.00 mm
Shaft Diameter = 5.978 to 44.975 mm
The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB081075-FTH
Product Name FTH - Self-Lubricating Flanged Bushings - Metric Sizes
Bushing Type Flanged
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
Housing Bore 0.3937 to 0.3943 inch (10.00 to 10.02 mm)
Bearing ID 0.3150 inch (8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
Plain Bushes - 528263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details