GGB DTS10™ Metal-Polymer Composite Bearings 03 DTS10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances Excellent wear resistance and low friction in lubricated hydraulic applications Excellent chemical resistance, fatigue strength, cavitation and flow erosion resistance, and good behavior in dry start-up conditions A minimum overlay thickness of 0.1 mm permits, under carefully controlled conditions, machining of the assembled bore for improved dimensional tolerance and reduced geometric defects, while retaining a thin layer of PTFE sliding surface Compatible with most standard machining processes including turning, broaching, reaming, and milling Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances Excellent wear resistance and low friction in lubricated hydraulic applications Excellent chemical resistance, fatigue strength, cavitation and flow erosion resistance, and good behavior in dry start-up conditions A minimum overlay thickness of 0.1 mm permits, under carefully controlled conditions, machining of the assembled bore for improved dimensional tolerance and reduced geometric defects, while retaining a thin layer of PTFE sliding surface Compatible with most standard machining processes including turning, broaching, reaming, and milling Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTS10,Ñ¢ Metal-Polymer Composite Bearings from GGB are designed for use in various industrial applications, including compressors, pumps, and hydraulic cylinders. These bearings feature a polymer lining that provides low friction and high wear resistance, making them suitable for lubricated conditions. They can be machined on-site to achieve tight tolerances, with a minimum overlay thickness of 0.1 mm allowing for improved dimensional accuracy while maintaining a PTFE sliding surface. The bearings exhibit excellent wear resistance, chemical resistance, and fatigue strength, along with good performance in dry start-up conditions. They are compatible with standard machining processes such as turning, broaching, reaming, and milling. The material is lead-free and complies with ELV, WEEE, and RoHS specifications. The maximum static load capacity is 20,000 psi, with an operating temperature range from -200¬8C to 280¬8C and a maximum sliding speed of 10 m/s.

Datasheet Summary
Powered by GS/AI

The DTS10,Ñ¢ Metal-Polymer Composite Bearings from GGB are designed for use in various industrial applications, including compressors, pumps, and hydraulic cylinders. These bearings feature a polymer lining that provides low friction and high wear resistance, making them suitable for lubricated conditions. They can be machined on-site to achieve tight tolerances, with a minimum overlay thickness of 0.1 mm allowing for improved dimensional accuracy while maintaining a PTFE sliding surface. The bearings exhibit excellent wear resistance, chemical resistance, and fatigue strength, along with good performance in dry start-up conditions. They are compatible with standard machining processes such as turning, broaching, reaming, and milling. The material is lead-free and complies with ELV, WEEE, and RoHS specifications. The maximum static load capacity is 20,000 psi, with an operating temperature range from -200¬8C to 280¬8C and a maximum sliding speed of 10 m/s.

Suppliers

Company
Product
Description
Supplier Links
DTS10™ Metal-Polymer Composite Bearings - 03 DTS10 - GGB
Thorofare, NJ, United States
DTS10™ Metal-Polymer Composite Bearings
03 DTS10
DTS10™ Metal-Polymer Composite Bearings 03 DTS10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances Excellent wear resistance and low friction in lubricated hydraulic applications Excellent chemical resistance, fatigue strength, cavitation and flow erosion resistance, and good behavior in dry start-up conditions A minimum overlay thickness of 0.1 mm permits, under carefully controlled conditions, machining of the assembled bore for improved dimensional tolerance and reduced geometric defects, while retaining a thin layer of PTFE sliding surface Compatible with most standard machining processes including turning, broaching, reaming, and milling Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances
  • Excellent wear resistance and low friction in lubricated hydraulic applications
  • Excellent chemical resistance, fatigue strength, cavitation and flow erosion resistance, and good behavior in dry start-up conditions
  • A minimum overlay thickness of 0.1 mm permits, under carefully controlled conditions, machining of the assembled bore for improved dimensional tolerance and reduced geometric defects, while retaining a thin layer of PTFE sliding surface
  • Compatible with most standard machining processes including turning, broaching, reaming, and milling
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 03 DTS10
Product Name DTS10™ Metal-Polymer Composite Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 08G HI-EX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 12 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
SY™ Bimetallic Bronze Bearings - 11 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details