Daemar Inc. Fiber-Lube Bearings: 5 mm Wall Dimensions FLM120F130-

Description
Standard Sizes for Fiber-Lube Bearings: 5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings: 5 mm Wall Dimensions - FLM120F130- - Daemar Inc.
Lawrenceville, GA, USA
Fiber-Lube Bearings: 5 mm Wall Dimensions
FLM120F130-
Fiber-Lube Bearings: 5 mm Wall Dimensions FLM120F130-
Standard Sizes for Fiber-Lube Bearings: 5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 5 mm Wall Dimensions

Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm)

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX

Style: XXX (CJ, FCJ, MRP)

All measurements are in millimeters.

Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FLM120F130-
Product Name Fiber-Lube Bearings: 5 mm Wall Dimensions
Bushing Type Sleeve
Shaft OD 4.7230 to 4.7244 inch (119.96 to 120.00 mm)
Housing Bore 5.1181 to 5.1199 inch (130.00 to 130.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details
Plain Bushes - 528857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details