Daemar Inc. Fiber-Lube Bearings 1/8" Standard Wall Thickness FL72F76-

Description
Standard Sizes for Fiber-Lube Bearings: 1/8 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (are measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 1/8 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (are measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings 1/8
Lawrenceville, GA, USA
Fiber-Lube Bearings 1/8" Standard Wall Thickness
FL72F76-
Fiber-Lube Bearings 1/8" Standard Wall Thickness FL72F76-
Standard Sizes for Fiber-Lube Bearings: 1/8 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (are measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 1/8 inch Standard Wall Dimensions

Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500")

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX (are measured in 16ths)

Style: XXX (CJ, FCJ, MRP)

All measurements are in inches

Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FL72F76-
Product Name Fiber-Lube Bearings 1/8" Standard Wall Thickness
Bushing Type Sleeve
Shaft OD 4.5000 inch (114.30 mm)
Housing Bore 4.7480 inch (120.60 mm)
Bearing ID 4.5100 inch (114.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-312-3 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1870 inch (4.75 mm)
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details
Plain Bushes - 528142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details