Daemar Inc. Fiber-Lube Bearings 1/16" Thin Wall Thickness FL08F10-04

Description
Standard Sizes for Fiber-Lube Bearings: 1/16 inch Thin Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 1/16 inch Thin Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings 1/16
Lawrenceville, GA, USA
Fiber-Lube Bearings 1/16" Thin Wall Thickness
FL08F10-04
Fiber-Lube Bearings 1/16" Thin Wall Thickness FL08F10-04
Standard Sizes for Fiber-Lube Bearings: 1/16 inch Thin Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 1/16 inch Thin Wall Dimensions

Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500")

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX (measured in 16ths)

Style: XXX (CJ, FCJ, MRP)

All measurements are in inches

Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FL08F10-04
Product Name Fiber-Lube Bearings 1/16" Thin Wall Thickness
Bushing Type Sleeve
Shaft OD 0.4975 inch (12.64 mm)
Housing Bore 0.6235 inch (15.84 mm)
Bearing ID 0.5020 inch (12.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-5/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
Plain Bushes - 518238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.5591 inch (65.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1008 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details