Harwin Plc 13+13 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold M80-9412605

Description
Complete kit: Female receptacle Double Row straight cable housing, 26 straight signal contacts (13+13), 2 hood halves and 2 assembly screws. Housings are fitted with long floating jackscrews including a slotted head; contacts, hood and screws are supplied loose (not assembled). Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. See instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Double Row straight cable housing, 26 straight signal contacts (13+13), 2 hood halves and 2 assembly screws. Housings are fitted with long floating jackscrews including a slotted head; contacts, hood and screws are supplied loose (not assembled). Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. See instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold - M80-9412605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold
M80-9412605
13+13 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold M80-9412605
Complete kit: Female receptacle Double Row straight cable housing, 26 straight signal contacts (13+13), 2 hood halves and 2 assembly screws. Housings are fitted with long floating jackscrews including a slotted head; contacts, hood and screws are supplied loose (not assembled). Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. See instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Double Row straight cable housing, 26 straight signal contacts (13+13), 2 hood halves and 2 assembly screws. Housings are fitted with long floating jackscrews including a slotted head; contacts, hood and screws are supplied loose (not assembled).
  • Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. See instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number M80-9412605
Product Name 13+13 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold
Material PPS
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details
13+13 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9442600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.79 inch (45.5 mm)
View Details
5+5 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.16 inch (29.5 mm)
View Details
3 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.81 inch (46 mm)
View Details