Harwin Plc 3 Pos. Straight Cable Metal Backshell for Kona KA1-9700300

Description
Aluminium alloy Metal Backshell kit with nickel plating, for straight cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 3-contact housings: female cable housing KA1-2010398F1 or male cable housing KA1-3010398M5. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell kit with nickel plating, for straight cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 3-contact housings: female cable housing KA1-2010398F1 or male cable housing KA1-3010398M5. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Straight Cable Metal Backshell for Kona - KA1-9700300 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Straight Cable Metal Backshell for Kona
KA1-9700300
3 Pos. Straight Cable Metal Backshell for Kona KA1-9700300
Aluminium alloy Metal Backshell kit with nickel plating, for straight cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 3-contact housings: female cable housing KA1-2010398F1 or male cable housing KA1-3010398M5. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
  • Aluminium alloy Metal Backshell kit with nickel plating, for straight cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves.
  • Use with the following 3-contact housings: female cable housing KA1-2010398F1 or male cable housing KA1-3010398M5.
  • Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number KA1-9700300
Product Name 3 Pos. Straight Cable Metal Backshell for Kona
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9443400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.11 inch (53.5 mm)
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
17+17 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9543400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.11 inch (53.5 mm)
View Details
2 Pos. Straight Cable Metal Backshell for Kona - KA1-9700200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.68 inch (42.6 mm)
View Details