Daemar Inc. CAB Series, Cable Ties CAB-B8M9M

Description
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black
Description
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

Suppliers

Company
Product
Description
Supplier Links
CAB Series, Cable Ties - CAB-B8M9M - Daemar Inc.
Lawrenceville, GA, USA
CAB Series, Cable Ties
CAB-B8M9M
CAB Series, Cable Ties CAB-B8M9M
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Cable Ties
Product Number CAB-B8M9M
Product Name CAB Series, Cable Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-200 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details